TE Connectivity Switch, Rocker, Subminiature, 3A, Double Throw, On-None-On TRD23N10WL04

Description
Configuration (Pole-Throw) = Double Pole - Double Throw Actuator Style = Rocker Actuator Type = Top Termination Type = Wire Lugs Mount = Panel Mount Contact Rating = 3A Actuator Color = Black Mount Style = 15/32" Round Hole Contact Plating = Silver Operating Function = On None On Indicator/Imprint Legend = None Wave solder capable to 240°C, Wave solder capable to 260°C, Wave solder capable to 265°C Not ELV/RoHS compliant
Description
Configuration (Pole-Throw) = Double Pole - Double Throw Actuator Style = Rocker Actuator Type = Top Termination Type = Wire Lugs Mount = Panel Mount Contact Rating = 3A Actuator Color = Black Mount Style = 15/32" Round Hole Contact Plating = Silver Operating Function = On None On Indicator/Imprint Legend = None Wave solder capable to 240°C, Wave solder capable to 260°C, Wave solder capable to 265°C Not ELV/RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Subminiature, 3A, Double Throw, On-None-On - 70156021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, Subminiature, 3A, Double Throw, On-None-On
70156021
Switch, Rocker, Subminiature, 3A, Double Throw, On-None-On 70156021
Configuration (Pole-Throw) = Double Pole - Double Throw Actuator Style = Rocker Actuator Type = Top Termination Type = Wire Lugs Mount = Panel Mount Contact Rating = 3A Actuator Color = Black Mount Style = 15/32" Round Hole Contact Plating = Silver Operating Function = On None On Indicator/Imprint Legend = None Wave solder capable to 240°C, Wave solder capable to 260°C, Wave solder capable to 265°C Not ELV/RoHS compliant
  • Configuration (Pole-Throw) = Double Pole - Double Throw
  • Actuator Style = Rocker
  • Actuator Type = Top
  • Termination Type = Wire Lugs
  • Mount = Panel Mount
  • Contact Rating = 3A
  • Actuator Color = Black
    Mount Style = 15/32" Round Hole
  • Contact Plating = Silver
  • Operating Function = On None On
    Indicator/Imprint Legend = None
  • Wave solder capable to 240°C, Wave solder capable to 260°C, Wave solder capable to 265°C
  • Not ELV/RoHS compliant
Supplier's Site
Switch, Rocker, Dpdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity - 16M2495 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity
16M2495
Switch, Rocker, Dpdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity 16M2495
SWITCH, ROCKER, DPDT, 3A, 125V, BLACK; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 3A, 125V, BLACK; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
TRD23N10WL04
Switches - Rocker Switches TRD23N10WL04
Rocker Switch, DPDT, On-on, 3A,

Rocker Switch, DPDT, On-on, 3A,

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 70156021 16M2495 TRD23N10WL04
Product Name Switch, Rocker, Subminiature, 3A, Double Throw, On-None-On Switch, Rocker, Dpdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity Switches - Rocker Switches
Rocker Actuator Rocker Rocker
Momentary Contact Switch Function On-None-On Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1380V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 9132727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details