Rocker Switch DPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut
SWITCH ROCKER DPDT 3A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 450-1013-ND | TRD23N10WL |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |
| Operating Temperature | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) |