TE Connectivity Rocker Switches TRD13D10WLLR25

Description
Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut
Request a Quote Datasheet
Description
Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-1151-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1151-ND
Rocker Switches 450-1151-ND
Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut

Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
TRD13D10WLLR25
Switches - Rocker Switches TRD13D10WLLR25
SWITCH ROCKER SPDT 3A 125V

SWITCH ROCKER SPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 450-1151-ND TRD13D10WLLR25
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Rocker Switches - 9133083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details