TE Connectivity RF Antennas TRAT1500P-ST

Description
159MHz Dome RF Antenna 150MHz ~ 168MHz NMO Base Mount
Description
159MHz Dome RF Antenna 150MHz ~ 168MHz NMO Base Mount
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TRAT1500P-ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAT1500P-ST
RF Antennas TRAT1500P-ST
159MHz Dome RF Antenna 150MHz ~ 168MHz NMO Base Mount

159MHz Dome RF Antenna 150MHz ~ 168MHz NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number TRAT1500P-ST
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868PC-5L10CP21-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 6 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers