The TRAB9023PT5CMMX is a Phantom® antenna designed for operation within the 902 MHz to 928 MHz frequency range, featuring a nominal gain of 3 dB-M.E.G. It utilizes a low-profile design, measuring 2.75 inches in height and 1.438 inches in diameter, making it suitable for both indoor and outdoor applications. The antenna supports vertical polarization and has an omnidirectional radiation pattern with a half-power beamwidth of 130° in elevation and 360° in azimuth. This model is compatible with NMO mounting sockets, allowing for easy installation on various mounts. It is constructed from durable ABS material and is available in black or white. The TRAB9023PT5CMMX can handle a maximum power of 100 W and has a voltage standing wave ratio (VSWR) of less than 2.1, indicating efficient performance. This antenna is particularly beneficial for wireless applications such as GSM, PCS, WiFi, and Bluetooth, providing reliable connectivity in diverse environments.
915MHz Dome RF Antenna 902MHz ~ 928MHz 3dBi NMO Base Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | TRAB9023PT5CMMX |
| Product Name | RF Antennas |
| Technology Type | Dome |