TE Connectivity Antennas TRAB9023P

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB9023P - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB9023P
Antennas TRAB9023P
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, LoRaWAN
  • Primary Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1193-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1193-ND
RF Antennas 994-1193-ND
915MHz GSM Dome RF Antenna 902MHz ~ 928MHz 3dBi N Type Female Panel Mount

915MHz GSM Dome RF Antenna 902MHz ~ 928MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - TRAB9023P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB9023P
RF Antennas TRAB9023P
915MHz GSM Dome RF Antenna 902MHz ~ 928MHz 3dBi N Type Female Panel Mount

915MHz GSM Dome RF Antenna 902MHz ~ 928MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRAB9023P 994-1193-ND TRAB9023P
Product Name Antennas RF Antennas RF Antennas
Applications ISM, LoRaWAN Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00029 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 1-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, GSM 1800, Cellular, GPS, GSM 900, Wi-Fi, M2M, LTE, CDMA 850, CDMA 1900, UMTS, IoT, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
Antennas - 2118909-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers