TE Connectivity RF Antennas TRAB82138UM

Description
858.5MHz Dome RF Antenna 821MHz ~ 896MHz 3dBi NMO Base Mount
Description
858.5MHz Dome RF Antenna 821MHz ~ 896MHz 3dBi NMO Base Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TRAB82138UM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB82138UM
RF Antennas TRAB82138UM
858.5MHz Dome RF Antenna 821MHz ~ 896MHz 3dBi NMO Base Mount

858.5MHz Dome RF Antenna 821MHz ~ 896MHz 3dBi NMO Base Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number TRAB82138UM
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details