858MHz, 1.9GHz PCS Dome RF Antenna 821MHz ~ 896MHz, 1.85GHz ~ 1.99GHz 3dBi N Type Female Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 994-TRAB821-18503P-ND |
| Product Name | RF Antennas |
| Applications | PCS |
| Primary Frequency Range | 858.0 to 1900.0 MHz |
| Gain | 3 dB |
Vertical & 2 x Dual Slant ±45°