TE Connectivity RF Antennas TRAB8063NP

Description
836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi N Type Female Panel Mount
Datasheet
Description
836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi N Type Female Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TRAB8063NP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB8063NP
RF Antennas TRAB8063NP
836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi N Type Female Panel Mount

836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number TRAB8063NP
Product Name RF Antennas
Applications GSM
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Multi-Band Antennas - 2766680 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
5.8GHz 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-583R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 3 dB
View Details