TE Connectivity Antennas TRAB4903

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB4903 - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB4903
Antennas TRAB4903
Configuration Features Antenna Style : External Antenna Type : Vehicular Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 490 - 512 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Number of Ports : 1

Industry Standards


  • Wireless Application : IoT, LMR, M2M

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 490 - 512
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - TRAB4903 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB4903
RF Antennas TRAB4903
501MHz Dome RF Antenna 490MHz ~ 512MHz 3dBi NMO Base Mount

501MHz Dome RF Antenna 490MHz ~ 512MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number TRAB4903 TRAB4903
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; IoT, LMR, M2M
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2344656-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108857-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers