TE Connectivity Antennas TRAB4103

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : IP67 Primary Application : Wi-Fi Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 410 - 430 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : IP67 Primary Application : Wi-Fi Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 410 - 430 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB4103 - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB4103
Antennas TRAB4103
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : IP67 Primary Application : Wi-Fi Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 410 - 430 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • IP Rating : IP67
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mount Product Type : Through-Hole
  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : 802.11 b/g, WiMAX, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 410 - 430
  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - TRAB4103-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
TRAB4103-ND
RF Antennas TRAB4103-ND
420MHz Dome RF Antenna 410MHz ~ 430MHz 3dBi NMO Base Mount

420MHz Dome RF Antenna 410MHz ~ 430MHz 3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - TRAB4103 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB4103
RF Antennas TRAB4103
420MHz Dome RF Antenna 410MHz ~ 430MHz 3dBi NMO Base Mount

420MHz Dome RF Antenna 410MHz ~ 430MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRAB4103 TRAB4103-ND TRAB4103
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 410.0 to 430.0 MHz 420.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
Antennas - 2118899-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344657-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers