TE Connectivity Antennas TRAB24003NP

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB24003NP - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB24003NP
Antennas TRAB24003NP
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Category : 2400 - 2500
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1187-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1187-ND
RF Antennas 994-1187-ND
2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Female Panel Mount

2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - TRAB24003NP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB24003NP
RF Antennas TRAB24003NP
2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Female Panel Mount

2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRAB24003NP 994-1187-ND TRAB24003NP
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Cellular or PCS Terminal; Modem or Wireless Network; GSM, Wi-Fi GSM, Wi-Fi
Pattern Type Omni directional
Gain 0.0 to 3 dB 3 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195890-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Cellular, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 1513472-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers