TE Connectivity Antennas TRA58003

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 4900 - 6000 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 4900 - 6000 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRA58003 is a Phantom® antenna designed for wireless applications operating within the frequency range of 4.9 to 6.0 GHz. It features a gain of 3 dBi and a vertical polarization with an omnidirectional radiation pattern, making it suitable for various indoor and outdoor environments. The antenna has a low profile, measuring 36.52 mm in diameter and 69.85 mm in height, and is constructed from SABIC Lexan material, available in black or white. With an IP67 rating, the TRA58003 is mechanically robust and can withstand harsh conditions, operating effectively in temperatures ranging from -40°C to +85°C. It supports a maximum power of 100 watts at an ambient temperature of 25°C and has a voltage standing wave ratio (VSWR) of less than 2.1. The antenna is compatible with standard NMO mounting options, allowing for flexible installation on various surfaces.

Datasheet Summary
Powered by GS/AI

The TRA58003 is a Phantom® antenna designed for wireless applications operating within the frequency range of 4.9 to 6.0 GHz. It features a gain of 3 dBi and a vertical polarization with an omnidirectional radiation pattern, making it suitable for various indoor and outdoor environments. The antenna has a low profile, measuring 36.52 mm in diameter and 69.85 mm in height, and is constructed from SABIC Lexan material, available in black or white. With an IP67 rating, the TRA58003 is mechanically robust and can withstand harsh conditions, operating effectively in temperatures ranging from -40°C to +85°C. It supports a maximum power of 100 watts at an ambient temperature of 25°C and has a voltage standing wave ratio (VSWR) of less than 2.1. The antenna is compatible with standard NMO mounting options, allowing for flexible installation on various surfaces.

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA58003 - TE Connectivity
Berwyn, PA, United States
Antennas
TRA58003
Antennas TRA58003
Configuration Features Antenna Style : Vehicular Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 4900 - 6000 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Baton/Stick
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : Wi-Fi
  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 6000
  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1067-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1067-ND
RF Antennas 994-1067-ND
5.5GHz Wi-Fi Dome RF Antenna 4.9GHz ~ 6GHz 3dBi NMO Base Mount

5.5GHz Wi-Fi Dome RF Antenna 4.9GHz ~ 6GHz 3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - TRA58003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA58003
RF Antennas TRA58003
5.5GHz Wi-Fi Dome RF Antenna 4.9GHz ~ 6GHz 3dBi NMO Base Mount

5.5GHz Wi-Fi Dome RF Antenna 4.9GHz ~ 6GHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRA58003 994-1067-ND TRA58003
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 4900.0 to 6000.0 MHz 5500.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2344654-0 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513169-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers