TE Connectivity RF Antennas TRA3650S3P-001

Description
3.675GHz Dome RF Antenna 3.65GHz ~ 3.7GHz 3dBi NMO Base Mount
Description
3.675GHz Dome RF Antenna 3.65GHz ~ 3.7GHz 3dBi NMO Base Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TRA3650S3P-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA3650S3P-001
RF Antennas TRA3650S3P-001
3.675GHz Dome RF Antenna 3.65GHz ~ 3.7GHz 3dBi NMO Base Mount

3.675GHz Dome RF Antenna 3.65GHz ~ 3.7GHz 3dBi NMO Base Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number TRA3650S3P-001
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details