TE Connectivity RF Antennas TRA3650S3N-001

Description
3.675GHz Dome RF Antenna 3.65GHz ~ 3.7GHz NMO Base Mount
Description
3.675GHz Dome RF Antenna 3.65GHz ~ 3.7GHz NMO Base Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TRA3650S3N-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA3650S3N-001
RF Antennas TRA3650S3N-001
3.675GHz Dome RF Antenna 3.65GHz ~ 3.7GHz NMO Base Mount

3.675GHz Dome RF Antenna 3.65GHz ~ 3.7GHz NMO Base Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number TRA3650S3N-001
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

IRNSS L5 Passive Ceramic Patch Antenna 25*25*2mm - ET-IRL5-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details