TE Connectivity Pushbutton Switches TPF11CGRA004

Description
Pushbutton Switches SPDT PUSHBUTTON SWITCH
Datasheet
Description
Pushbutton Switches SPDT PUSHBUTTON SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
TPF11CGRA004
Pushbutton Switches TPF11CGRA004
Pushbutton Switches SPDT PUSHBUTTON SWITCH

Pushbutton Switches SPDT PUSHBUTTON SWITCH

Buy Now Datasheet
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity - 16M2489 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity
16M2489
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity 16M2489
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20VRoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number TPF11CGRA004 16M2489
Product Name Pushbutton Switches Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Pin
Features RoHS
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A3A Lighted Pushbutton Switch - A3AT-91A1-00ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
Features Illuminated Switch
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 938847 - Radwell International
Allen-Bradley / Rockwell Automation
View Details