TE Connectivity Switch, Pushbutton, Spst-No, 20V; Actuator / Cap Color Alcoswitch Te Connectivity TPF11CGRA0

Description
SWITCH, PUSHBUTTON, SPST-NO, 20V; Actuator / Cap Color:Black; Actuator Diameter:0.132"; Circuitry:SPST-NO; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V RoHS Compliant: No
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 20V; Actuator / Cap Color:Black; Actuator Diameter:0.132"; Circuitry:SPST-NO; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 20V; Actuator / Cap Color Alcoswitch Te Connectivity - 13F3655 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20V; Actuator / Cap Color Alcoswitch Te Connectivity
13F3655
Switch, Pushbutton, Spst-No, 20V; Actuator / Cap Color Alcoswitch Te Connectivity 13F3655
SWITCH, PUSHBUTTON, SPST-NO, 20V; Actuator / Cap Color:Black; Actuator Diameter:0.132"; Circuitry:SPST-NO; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V RoHS Compliant: No

SWITCH, PUSHBUTTON, SPST-NO, 20V; Actuator / Cap Color:Black; Actuator Diameter:0.132"; Circuitry:SPST-NO; Contact Configuration:SPST-NO; Contact Rating:0.4VA at 20VDC; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 13F3655
Product Name Switch, Pushbutton, Spst-No, 20V; Actuator / Cap Color Alcoswitch Te Connectivity
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF310KA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details