TE Connectivity Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity TPD11CGRA0

Description
Pushbutton Switch; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Illumination:Illumin ated; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No
Description
Pushbutton Switch; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Illumination:Illumin ated; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity - 13F3654 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity
13F3654
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity 13F3654
Pushbutton Switch; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Illumination:Illumin ated; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No

Pushbutton Switch; Contact Configuration:SPST-NO; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Illumination:Illuminated; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 13F3654
Product Name Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity
Mounting PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1235 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 286-380 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers