TE Connectivity Switch, Pushbutton, Spst-No, 20V; Switch Operation Alcoswitch Te Connectivity TPC11CGRA004

Description
SWITCH, PUSHBUTTON, SPST-NO, 20V; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 20V; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 20V; Switch Operation Alcoswitch Te Connectivity - 16M2485 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20V; Switch Operation Alcoswitch Te Connectivity
16M2485
Switch, Pushbutton, Spst-No, 20V; Switch Operation Alcoswitch Te Connectivity 16M2485
SWITCH, PUSHBUTTON, SPST-NO, 20V; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 20V; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TPC11CGRA004
Pushbutton Switches TPC11CGRA004
Pushbutton Switches SPST 0.4VA R-ANGLE PB SWITCH

Pushbutton Switches SPST 0.4VA R-ANGLE PB SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 16M2485 TPC11CGRA004
Product Name Switch, Pushbutton, Spst-No, 20V; Switch Operation Alcoswitch Te Connectivity Pushbutton Switches
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Through Hole Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329389-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 1241.6435 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1250 amps
Max DC Voltage Rating 48 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details