Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Rear
Win Source Part Number: 1034771-TPC11CGRA0
Category: Switches>Pushbutton Switches
Series: TP
Type: Standard
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 4.83mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Plunger
Electrical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Right Angle, Rear
Temperature Range - Operating: -30°C ~ 65°C
Alternative Parts (Cross-Reference): RP8200B2M1CEBLKBLKRE
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 1437572-7,-TPC11CGRA
Base Product Number: TPC11
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TPC Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switches SPST R/A MOM .4VA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1108-ND | 1034771-TPC11CGRA0 | 13F3647 | TPC11CGRA0 | TPC11CGRA0 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Solder Pin |