TE Connectivity Pushbutton Switches TPC11CGPC004

Description
Pushbutton Switches SW PB N.O. SPST 20VAC 20VDC 0.4VA
Datasheet
Description
Pushbutton Switches SW PB N.O. SPST 20VAC 20VDC 0.4VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
TPC11CGPC004
Pushbutton Switches TPC11CGPC004
Pushbutton Switches SW PB N.O. SPST 20VAC 20VDC 0.4VA

Pushbutton Switches SW PB N.O. SPST 20VAC 20VDC 0.4VA

Buy Now Datasheet
Pushbutton Switch, Spst, 20V, Though Hole; Product Range Alcoswitch Te Connectivity - 23R8835 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 20V, Though Hole; Product Range Alcoswitch Te Connectivity
23R8835
Pushbutton Switch, Spst, 20V, Though Hole; Product Range Alcoswitch Te Connectivity 23R8835
PUSHBUTTON SWITCH, SPST, 20V, THOUGH HOLE; Product Range:TP Series; Panel Cutout Diameter:4.9mm; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 20V, THOUGH HOLE; Product Range:TP Series; Panel Cutout Diameter:4.9mm; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number TPC11CGPC004 23R8835
Product Name Pushbutton Switches Pushbutton Switch, Spst, 20V, Though Hole; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Lug
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 908654 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details