Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switches SPDT 0.188" R/A T/T PUSHBUTTON SWITCH
SWITCH PUSHBUTTON SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TPBF11FGRA2-ND | TPBF11FGRA2 | TPBF11FGRA2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Raised (Plunger Style) Pushbutton; Round, Plunger, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Solder Pin |