TE Connectivity Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity TPB11FGRA004

Description
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity - 16M2484 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity
16M2484
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity 16M2484
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TPB11FGRA004
Pushbutton Switches TPB11FGRA004
Pushbutton Switches SPDT MOM BK ACT RA

Pushbutton Switches SPDT MOM BK ACT RA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 16M2484 TPB11FGRA004
Product Name Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492672-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details