TE Connectivity Pushbutton Switches TPB11CGRAES004

Description
Pushbutton Switches SWITCH PB SPST MOM RA PCB SEALED
Datasheet
Description
Pushbutton Switches SWITCH PB SPST MOM RA PCB SEALED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
TPB11CGRAES004
Pushbutton Switches TPB11CGRAES004
Pushbutton Switches SWITCH PB SPST MOM RA PCB SEALED

Pushbutton Switches SWITCH PB SPST MOM RA PCB SEALED

Buy Now Datasheet
Pushbutton Switch, Spst, 20V, Though Hole; Product Range Alcoswitch Te Connectivity - 23R8823 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 20V, Though Hole; Product Range Alcoswitch Te Connectivity
23R8823
Pushbutton Switch, Spst, 20V, Though Hole; Product Range Alcoswitch Te Connectivity 23R8823
PUSHBUTTON SWITCH, SPST, 20V, THOUGH HOLE; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 20V, THOUGH HOLE; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number TPB11CGRAES004 23R8823
Product Name Pushbutton Switches Pushbutton Switch, Spst, 20V, Though Hole; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Pin
Max Current Rating 1 amps
Max DC Voltage Rating 20 volts
Operating Temp -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359202 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details