TE Connectivity Pushbutton Switches TPB11CGRA204

Description
Pushbutton Switches TPB11CGRA204
Datasheet
Description
Pushbutton Switches TPB11CGRA204
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
TPB11CGRA204
Pushbutton Switches TPB11CGRA204
Pushbutton Switches TPB11CGRA204

Pushbutton Switches TPB11CGRA204

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity - 16M3843 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
16M3843
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity 16M3843
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number TPB11CGRA204 16M3843
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Lug
Features RoHS RoHS
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-7041-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details