TE Connectivity Switch, Pushbutton; Thru-Hole Mount; SPST; PC Mount; 1000 V (RMS) (Min.) TPB11CGRA004

Description
Switch, Pushbutton; Thru-Hole Mount; SPST; PC Mount; 1000 V (RMS) (Min.)
Datasheet
Description
Switch, Pushbutton; Thru-Hole Mount; SPST; PC Mount; 1000 V (RMS) (Min.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton; Thru-Hole Mount; SPST; PC Mount; 1000 V (RMS) (Min.) - 70155974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Thru-Hole Mount; SPST; PC Mount; 1000 V (RMS) (Min.)
70155974
Switch, Pushbutton; Thru-Hole Mount; SPST; PC Mount; 1000 V (RMS) (Min.) 70155974
Switch, Pushbutton; Thru-Hole Mount; SPST; PC Mount; 1000 V (RMS) (Min.)

Switch, Pushbutton; Thru-Hole Mount; SPST; PC Mount; 1000 V (RMS) (Min.)

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TPB11CGRA004
Pushbutton Switches TPB11CGRA004
Pushbutton Switches SPST NO MOM R/A

Pushbutton Switches SPST NO MOM R/A

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity - 16M2482 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
16M2482
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity 16M2482
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 70155974 TPB11CGRA004 16M2482
Product Name Switch, Pushbutton; Thru-Hole Mount; SPST; PC Mount; 1000 V (RMS) (Min.) Pushbutton Switches Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Pin
Features RoHS RoHS
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDRZ40-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2483581-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details