TE Connectivity Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity TPB11CGPC004

Description
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity - 69K7046 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
69K7046
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity 69K7046
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TPB11CGPC004
Pushbutton Switches TPB11CGPC004
Pushbutton Switches SP MOM BLK ACT UNTH

Pushbutton Switches SP MOM BLK ACT UNTH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 69K7046 TPB11CGPC004
Product Name Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
A3A Lighted Pushbutton Switch - A3AT-90A1-00H - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 923015 - Radwell International
Allen-Bradley / Rockwell Automation
View Details