TE Connectivity Product Range Alcoswitch Te Connectivity TPA21CCGRA004.

Description
Product Range:TP Series; Contact Configuration:DPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Switch Terminals:PC Pin RoHS Compliant: Yes
Description
Product Range:TP Series; Contact Configuration:DPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Switch Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Alcoswitch Te Connectivity - 24AC0465 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Alcoswitch Te Connectivity
24AC0465
Product Range Alcoswitch Te Connectivity 24AC0465
Product Range:TP Series; Contact Configuration:DPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Switch Terminals:PC Pin RoHS Compliant: Yes

Product Range:TP Series; Contact Configuration:DPST; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Switch Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AC0465
Product Name Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Momentary
Switching Mechanism Double Pole, Single Throw (DPST); DPST
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011CF05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JGM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Pushbutton Switches - 486-3489-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details