Switch, Pushbutton, Tactile, Single Pole, 0.4VA, Vertical Mount
Pushbutton Switches SPST PUSHBUTTON SWITCH ROUND
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary;
SWITCH, SPST MOM; Switch Operation:Momentary;
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 70156205 | TPA11CGPC004 | 69K7045 | 93K0804 |
| Product Name | Switch, Pushbutton, Tactile, Single Pole, 0.4VA, Vertical Mount | Pushbutton Switches | Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity | Switch, Spst Mom; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Tact Switch | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | |
| Terminal Type | Solder Pin | PC Pin | ||
| Features | RoHS | RoHS | RoHS |