TE Connectivity Pushbutton Switches TP11CGRA004

Description
Pushbutton Switches SP MOM SQ BK ACT RA
Datasheet
Description
Pushbutton Switches SP MOM SQ BK ACT RA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
TP11CGRA004
Pushbutton Switches TP11CGRA004
Pushbutton Switches SP MOM SQ BK ACT RA

Pushbutton Switches SP MOM SQ BK ACT RA

Buy Now Datasheet
Product Range Alcoswitch Te Connectivity - 93K0953 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Alcoswitch Te Connectivity
93K0953
Product Range Alcoswitch Te Connectivity 93K0953
Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Switch Terminals:PC Pin RoHS Compliant: Yes

Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Switch Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number TP11CGRA004 93K0953
Product Name Pushbutton Switches Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Pin PC Pin
Features RoHS RoHS
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918064 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details