TE Connectivity Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity TP11CGPC204.

Description
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity - 28AC4813 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
28AC4813
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity 28AC4813
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 28AC4813
Product Name Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details