TE Connectivity Pushbutton Switches TP11CGPC004

Description
Pushbutton Switches SP MOM SQ BLK ACT
Datasheet
Description
Pushbutton Switches SP MOM SQ BLK ACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
TP11CGPC004
Pushbutton Switches TP11CGPC004
Pushbutton Switches SP MOM SQ BLK ACT

Pushbutton Switches SP MOM SQ BLK ACT

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity - 69K7043 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
69K7043
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity 69K7043
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TP Series; Contact Configuration:SPST; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site
Pushbutton Switch, Tiny, Square Actuator, SPST, Normally Off Momentary, Black - 70155962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton Switch, Tiny, Square Actuator, SPST, Normally Off Momentary, Black
70155962
Pushbutton Switch, Tiny, Square Actuator, SPST, Normally Off Momentary, Black 70155962
Pushbutton Switch, Tiny, Square Actuator, SPST, Normally Off Momentary, Black

Pushbutton Switch, Tiny, Square Actuator, SPST, Normally Off Momentary, Black

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number TP11CGPC004 69K7043 70155962
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity Pushbutton Switch, Tiny, Square Actuator, SPST, Normally Off Momentary, Black
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Pin
Features RoHS RoHS
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364688-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS/202 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details