Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052909-TP-AIRCON-CO
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TP-AIRCON-CONT916188
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 350 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052909-TP-AIRCON-CONT |
| Product Name | OEM Parts - OEM Parts (T - Z) - TP-AIRCON-CONT |