TE Connectivity Toggle Switches TMS6T5B2M2RE

Description
Toggle Switch SPST Through Hole
Request a Quote
Description
Toggle Switch SPST Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Toggle Switch, SPDT, 20VAC, Panel, part number 01AC3621, features a single pole double throw (SPDT) configuration with an off-on operating function. It utilizes a baton short toggle style and is designed for vertical actuation. The switch is not process sealed and has a plain, unthreaded bushing style. The contact plating material is gold, ensuring reliable conductivity. It is intended for through-hole mounting and has a toggle length of 5.59 mm (0.22 in). The switch complies with various industry standards, including UL 94V-0 for flammability and is RoHS compliant with certain exemptions. This product is suitable for applications requiring a compact and reliable toggle switch solution.

Datasheet Summary
Powered by GS/AI

The Toggle Switch, SPDT, 20VAC, Panel, part number 01AC3621, features a single pole double throw (SPDT) configuration with an off-on operating function. It utilizes a baton short toggle style and is designed for vertical actuation. The switch is not process sealed and has a plain, unthreaded bushing style. The contact plating material is gold, ensuring reliable conductivity. It is intended for through-hole mounting and has a toggle length of 5.59 mm (0.22 in). The switch complies with various industry standards, including UL 94V-0 for flammability and is RoHS compliant with certain exemptions. This product is suitable for applications requiring a compact and reliable toggle switch solution.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 450-2110-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-2110-ND
Toggle Switches 450-2110-ND
Toggle Switch SPST Through Hole

Toggle Switch SPST Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
TMS6T5B2M2RE
Switches - Toggle Switches TMS6T5B2M2RE
SWITCH TOGGLE SPST 0.4VA 20V

SWITCH TOGGLE SPST 0.4VA 20V

Supplier's Site
Toggle Switch, Spdt, 20Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 01AC3621 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20Vac, Panel; Switch Operation Alcoswitch Te Connectivity
01AC3621
Toggle Switch, Spdt, 20Vac, Panel; Switch Operation Alcoswitch Te Connectivity 01AC3621
TOGGLE SWITCH, SPDT, 20VAC, PANEL; Switch Operation:Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 20VAC, PANEL; Switch Operation:Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - TMS6T5B2M2RE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
TMS6T5B2M2RE
Toggle Switches TMS6T5B2M2RE
Toggle Switches PC Thru-Hole Gold SP Off-None-On TS

Toggle Switches PC Thru-Hole Gold SP Off-None-On TS

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 450-2110-ND TMS6T5B2M2RE 01AC3621 TMS6T5B2M2RE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 20Vac, Panel; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2066975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-(on)
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 450-08-2-1-15933-ND - DigiKey
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A11AP - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers