Toggle Switch SPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches Vert R/A PC TH Gold SP On-None-On TS
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-2068-ND | TMS1T5B2M7RE | TMS1T5B2M7RE | TMS1T5B2M7RE | 30Y9551 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |