MARKER, HEATSHRINK, HIGH SPEC GRADE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:4.75mm x 50mm; I.D. Max:4.06mm; I.D. Min:1.75mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:4.75mm x 50mm; I.D. Max:4.75mm; I.D. Min:1.57mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes
LABEL HEAT SHRINKABLE WHITE
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Cable Ties |
| Product Number | 93K0729 | TMS-SCE-3/16-2.0-9 |
| Product Name | Marker, Heatshrink, High Spec Grade; Marker Type Raychem Te Connectivity | Labels, Labeling |
| Wire & Cable Markers | Shrink Tube Marker |