TE Connectivity ™ Label; Heat Shrinkable Wire ID Sleeve-White TMS-SCE-3/16-2.0-9

Description
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.
Description
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Label; Heat Shrinkable Wire ID Sleeve-White
70062647
Label; Heat Shrinkable Wire ID Sleeve-White 70062647
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinked heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70062647
Product Name Label; Heat Shrinkable Wire ID Sleeve-White
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/16-01-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details