TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TMS-SCE-3/16-2.0-7

Description
Win Source Part Number: 1051780-TMS-SCE-3/16 -2.0-7 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Violet Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): RNF-100-1/4-VT-SP; RNF-100-3/8-VT-SP; 896170-0009195310001 ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9195310001 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.19" x 1.97" (4.8mm x 50.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1051780-TMS-SCE-3/16 -2.0-7 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Violet Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): RNF-100-1/4-VT-SP; RNF-100-3/8-VT-SP; 896170-0009195310001 ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9195310001 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.19" x 1.97" (4.8mm x 50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1051780-TMS-SCE-3/16-2.0-7
Cables, Wires - Management - Labels, Labeling 1051780-TMS-SCE-3/16-2.0-7
Win Source Part Number: 1051780-TMS-SCE-3/16 -2.0-7 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Violet Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): RNF-100-1/4-VT-SP; RNF-100-3/8-VT-SP; 896170-0009195310001 ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9195310001 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.19" x 1.97" (4.8mm x 50.0mm)

Win Source Part Number: 1051780-TMS-SCE-3/16-2.0-7
Category: Cables, Wires - Management>Labels, Labeling
Series: TMS-SCE
Color: Violet
Package: Tape & Box (TB)
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 250
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): RNF-100-1/4-VT-SP; RNF-100-3/8-VT-SP; 896170-0009195310001;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 9195310001
Base Product Number: TMS-SCE
Label Type: Heat Shrinkable
Label Size: 0.19" x 1.97" (4.8mm x 50.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1051780-TMS-SCE-3/16-2.0-7
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-1,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6038A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
8+8 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11605L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details