HEAT SHRINK MARKER, 4.75MM, PO, YELLOW, PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:4.75mm x 50mm; I.D. Max:-; I.D. Min:4.75mm; Shrink Ratio:3:1 RoHS Compliant: Yes
LABEL HEAT SHRINKABLE YELLOW
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Cable Ties |
| Product Number | 93K0728 | TMS-SCE-3/16-2.0-4 |
| Product Name | Heat Shrink Marker, 4.75Mm, Po, Yellow, Pk250; Marker Type Raychem Te Connectivity | Labels, Labeling |
| Wire & Cable Markers | Shrink Tube Marker |