TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TMS-SCE-2X-1K-1/4-S1-9

Description
Win Source Part Number: 1058323-TMS-SCE-2X-1 K-1/4-S1-9 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: White Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 2,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-2X-1K-1/4-S1 -9F57432-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: 3-1201356-7,F57432-0 00 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.25" x 1.90" (6.4mm x 48.3mm)
Request a Quote
Description
Win Source Part Number: 1058323-TMS-SCE-2X-1 K-1/4-S1-9 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: White Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 2,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-2X-1K-1/4-S1 -9F57432-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: 3-1201356-7,F57432-0 00 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.25" x 1.90" (6.4mm x 48.3mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1058323-TMS-SCE-2X-1K-1/4-S1-9
Cables, Wires - Management - Labels, Labeling 1058323-TMS-SCE-2X-1K-1/4-S1-9
Win Source Part Number: 1058323-TMS-SCE-2X-1 K-1/4-S1-9 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: White Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 2,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-2X-1K-1/4-S1 -9F57432-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: 3-1201356-7,F57432-0 00 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.25" x 1.90" (6.4mm x 48.3mm)

Win Source Part Number: 1058323-TMS-SCE-2X-1K-1/4-S1-9
Category: Cables, Wires - Management>Labels, Labeling
Series: TMS-SCE
Color: White
Package: Tape & Box (TB)
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 2,000
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): TMS-SCE-2X-1K-1/4-S1-9F57432-000;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 3-1201356-7,F57432-000
Base Product Number: TMS-SCE
Label Type: Heat Shrinkable
Label Size: 0.25" x 1.90" (6.4mm x 48.3mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1058323-TMS-SCE-2X-1K-1/4-S1-9
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-10-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 1M Length - 3023005-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers