TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TMS-SCE-1K-1-2.0-9

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334651-TMS-SCE-1K-1 -2.0-9 Category: Cables, Wires - Management>Labels, Labeling Packaging: Reel - TR Color: White For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 1,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 0253350001 Base Product Number: TMS-SCE RoHS Status: ROHS3 Compliant Label Type: Heat Shrinkable Label Size: 1.00" x 1.97" (25.4mm x 50.0mm)
Request a Quote
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334651-TMS-SCE-1K-1 -2.0-9 Category: Cables, Wires - Management>Labels, Labeling Packaging: Reel - TR Color: White For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 1,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 0253350001 Base Product Number: TMS-SCE RoHS Status: ROHS3 Compliant Label Type: Heat Shrinkable Label Size: 1.00" x 1.97" (25.4mm x 50.0mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Labels, Labeling - 1334651-TMS-SCE-1K-1-2.0-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1334651-TMS-SCE-1K-1-2.0-9
Cables, Wires - Management - Labels, Labeling 1334651-TMS-SCE-1K-1-2.0-9
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334651-TMS-SCE-1K-1 -2.0-9 Category: Cables, Wires - Management>Labels, Labeling Packaging: Reel - TR Color: White For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 1,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 0253350001 Base Product Number: TMS-SCE RoHS Status: ROHS3 Compliant Label Type: Heat Shrinkable Label Size: 1.00" x 1.97" (25.4mm x 50.0mm)

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1334651-TMS-SCE-1K-1-2.0-9
Category: Cables, Wires - Management>Labels, Labeling
Packaging: Reel - TR
Color: White
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 1,000
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 0253350001
Base Product Number: TMS-SCE
RoHS Status: ROHS3 Compliant
Label Type: Heat Shrinkable
Label Size: 1.00" x 1.97" (25.4mm x 50.0mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1334651-TMS-SCE-1K-1-2.0-9
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details