HEATSHRINK MARKER, HIGH SPEC GRADE,PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 50mm; I.D. Max:2.66mm; I.D. Min:1.11mm; Shrink Ratio:3:1; RoHS Compliant: Yes
WIRE ID SLEEVE, HEAT SHRINK, 50MM, 1.75 - 2.66MM, PO, WHITE, SP250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 50mm; I.D. Max:3.18mm; I.D. Min:1.07mmRoHS Compliant: Yes
LABEL HEAT SHRINKABLE WHITE
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Cable Ties |
| Product Number | 39M6046 | TMS-SCE-1/8-2.0-9 |
| Product Name | Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity | Labels, Labeling |
| Wire & Cable Markers | Shrink Tube Marker |