TE Connectivity ™ MIL GRADE HEAT SHRINKABLE WIRE ID SLEEVES- WHITE TMS-SCE-1/8-2.0-9

Description
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.
Description
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

Suppliers

Company
Product
Description
Supplier Links
MIL GRADE HEAT SHRINKABLE WIRE ID SLEEVES- WHITE - 70062477 - Allied Electronics, Inc.
Fort Worth, TX, USA
MIL GRADE HEAT SHRINKABLE WIRE ID SLEEVES- WHITE
70062477
MIL GRADE HEAT SHRINKABLE WIRE ID SLEEVES- WHITE 70062477
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinked heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70062477
Product Name MIL GRADE HEAT SHRINKABLE WIRE ID SLEEVES- WHITE
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-02-SS1000FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details