TE Connectivity ™ Sleeve, Marker; White; Radiation Cross-Linked Polyolefin; 3:1; 0.023 in.; 2 in. TMS-SCE-1/4-2.0-9

Description
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.
Description
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

Suppliers

Company
Product
Description
Supplier Links
Sleeve, Marker; White; Radiation Cross-Linked Polyolefin; 3:1; 0.023 in.; 2 in. - 70062475 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sleeve, Marker; White; Radiation Cross-Linked Polyolefin; 3:1; 0.023 in.; 2 in.
70062475
Sleeve, Marker; White; Radiation Cross-Linked Polyolefin; 3:1; 0.023 in.; 2 in. 70062475
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinked heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70062475
Product Name Sleeve, Marker; White; Radiation Cross-Linked Polyolefin; 3:1; 0.023 in.; 2 in.
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 137435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details