TE Connectivity Tms-Sce-1/4-2.0-4 Rohs Compliant Raychem - Te Connectivity TMS-SCE-1/4-2.0-4

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TMS-SCE-1/4-2.0-4 is a military-grade heat shrinkable wire identification sleeve designed for high-performance applications. It is made from durable, flame-retardant, radiation-crosslinked heat-shrinkable polyolefin, ensuring it meets the stringent requirements of SAE-AMS-DTL-23053/5 class 1. The sleeve provides permanent identification that remains legible under exposure to abrasion, aggressive solvents, and military fuels and oils. This product features a 2:1 shrink ratio, offering a thick, rugged sleeve wall that is easy to handle. It is suitable for a wide range of wire diameters, simplifying inventory management. The sleeves are designed for printing with computer-driven dot matrix or thermal transfer printers, which reduces errors and cycle time. They are supplied in a ladder format for easy feeding into compatible printers. The operating temperature range for this product is from -55°C to +135°C (-67°F to +275°F), with a minimum recovery temperature of +85°C (+185°F). It is CSA certified and UL recognized, meeting various industry standards for safety and performance. The TMS-SCE-1/4-2.0-4 is available in standard colors of white and yellow, with options for additional colors and prescoring for multiple markers.

Datasheet Summary
Powered by GS/AI

TMS-SCE-1/4-2.0-4 is a military-grade heat shrinkable wire identification sleeve designed for high-performance applications. It is made from durable, flame-retardant, radiation-crosslinked heat-shrinkable polyolefin, ensuring it meets the stringent requirements of SAE-AMS-DTL-23053/5 class 1. The sleeve provides permanent identification that remains legible under exposure to abrasion, aggressive solvents, and military fuels and oils. This product features a 2:1 shrink ratio, offering a thick, rugged sleeve wall that is easy to handle. It is suitable for a wide range of wire diameters, simplifying inventory management. The sleeves are designed for printing with computer-driven dot matrix or thermal transfer printers, which reduces errors and cycle time. They are supplied in a ladder format for easy feeding into compatible printers. The operating temperature range for this product is from -55°C to +135°C (-67°F to +275°F), with a minimum recovery temperature of +85°C (+185°F). It is CSA certified and UL recognized, meeting various industry standards for safety and performance. The TMS-SCE-1/4-2.0-4 is available in standard colors of white and yellow, with options for additional colors and prescoring for multiple markers.

Suppliers

Company
Product
Description
Supplier Links
Connectors

Connectors

Buy Now
Tms-Sce-1/4-2.0-4 Rohs Compliant Raychem - Te Connectivity - 38AH9433 - Newark, An Avnet Company
Chicago, IL, United States
Tms-Sce-1/4-2.0-4 Rohs Compliant Raychem - Te Connectivity
38AH9433
Tms-Sce-1/4-2.0-4 Rohs Compliant Raychem - Te Connectivity 38AH9433
TMS-SCE-1/4-2.0-4 ROHS COMPLIANT: YES

TMS-SCE-1/4-2.0-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tms-Sce-1/4-2.0-4 Raychem - Te Connectivity - 75AC2562 - Newark, An Avnet Company
Chicago, IL, United States
Tms-Sce-1/4-2.0-4 Raychem - Te Connectivity
75AC2562
Tms-Sce-1/4-2.0-4 Raychem - Te Connectivity 75AC2562
TMS-SCE-1/4-2.0-4

TMS-SCE-1/4-2.0-4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-SCE-1/4-2.0-4 38AH9433
Product Name Tms-Sce-1/4-2.0-4 Rohs Compliant Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NADD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details