TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TMS-SCE-1/4-2.0-2

Description
Win Source Part Number: 1034453-TMS-SCE-1/4- 2.0-2 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Red Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; VERSAFIT-1/4-0-SP; RPS-22-18/2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; VERSAFIT-1/8-0-SP175 2750001; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-1/4-2.0-2-SI ,1752750001,-TMS-SCE -1/4-2.0-2-SI,TMS-SC E-1/4-2.0-2-SI-ND Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1034453-TMS-SCE-1/4- 2.0-2 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Red Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; VERSAFIT-1/4-0-SP; RPS-22-18/2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; VERSAFIT-1/8-0-SP175 2750001; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-1/4-2.0-2-SI ,1752750001,-TMS-SCE -1/4-2.0-2-SI,TMS-SC E-1/4-2.0-2-SI-ND Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1034453-TMS-SCE-1/4-2.0-2
Cables, Wires - Management - Labels, Labeling 1034453-TMS-SCE-1/4-2.0-2
Win Source Part Number: 1034453-TMS-SCE-1/4- 2.0-2 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Red Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; VERSAFIT-1/4-0-SP; RPS-22-18/2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; VERSAFIT-1/8-0-SP175 2750001; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-1/4-2.0-2-SI ,1752750001,-TMS-SCE -1/4-2.0-2-SI,TMS-SC E-1/4-2.0-2-SI-ND Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)

Win Source Part Number: 1034453-TMS-SCE-1/4-2.0-2
Category: Cables, Wires - Management>Labels, Labeling
Series: TMS-SCE
Color: Red
Package: Tape & Box (TB)
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 250
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; VERSAFIT-1/4-0-SP; RPS-22-18/2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; VERSAFIT-1/8-0-SP1752750001;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: TMS-SCE-1/4-2.0-2-SI,1752750001,-TMS-SCE-1/4-2.0-2-SI,TMS-SCE-1/4-2.0-2-SI-ND
Base Product Number: TMS-SCE
Label Type: Heat Shrinkable
Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1034453-TMS-SCE-1/4-2.0-2
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details