TE Connectivity ™ Cable Assembly TMS-SCE-1/2-2.0-9

Description
LABEL HEAT SHRINKABLE WHITE Product overview: TMS-SCE-1/2-2.0-9 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Labels, Labeling, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 484-TMS-SCE-1/2-2.0- 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LABEL HEAT SHRINKABLE WHITE Product overview: TMS-SCE-1/2-2.0-9 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Labels, Labeling, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 484-TMS-SCE-1/2-2.0- 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 484-TMS-SCE-1/2-2.0-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LABEL HEAT SHRINKABLE WHITE Product overview: TMS-SCE-1/2-2.0-9 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Labels, Labeling, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 484-TMS-SCE-1/2-2.0- 9 can be used for catalog matching and distributor lookup.

LABEL HEAT SHRINKABLE WHITE Product overview: TMS-SCE-1/2-2.0-9 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Labels, Labeling, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 484-TMS-SCE-1/2-2.0-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
999967-TMS-SCE-1/2-2.0-9
Cables, Wires - Management - Labels, Labeling 999967-TMS-SCE-1/2-2.0-9
Win Source Part Number: 999967-TMS-SCE-1/2-2 .0-9 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: White Package: Cut Tape (CT),Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-1/2-2.0-9CT, TMS-SCE-1/2-2.0-9TB, -TMS-SCE-1/2-2.0-9-S I,TMS-SCE-1/2-2.0-9- 250-ND,TMS-SCE-1/2-2 .0-9-ND,TMS-SCE-1/2- 2.0-9-SI,4-1193927-0 ,TMS-SCE-1/2-2.0-9-2 50,TMS-SCE-1/2-2.0-9 -01-ND,5061850001,TM S-SCE-1/2-2.0-9-SI-N D,TMS-SCE-1/2-2.0-9- 01 Base Product Number: TMS-SCE Label Type: Heat Shrinkable Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)

Win Source Part Number: 999967-TMS-SCE-1/2-2.0-9
Category: Cables, Wires - Management>Labels, Labeling
Series: TMS-SCE
Color: White
Package: Cut Tape (CT),Tape & Box (TB)
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 250
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: TMS-SCE-1/2-2.0-9CT,TMS-SCE-1/2-2.0-9TB,-TMS-SCE-1/2-2.0-9-SI,TMS-SCE-1/2-2.0-9-250-ND,TMS-SCE-1/2-2.0-9-ND,TMS-SCE-1/2-2.0-9-SI,4-1193927-0,TMS-SCE-1/2-2.0-9-250,TMS-SCE-1/2-2.0-9-01-ND,5061850001,TMS-SCE-1/2-2.0-9-SI-ND,TMS-SCE-1/2-2.0-9-01
Base Product Number: TMS-SCE
Label Type: Heat Shrinkable
Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 484-TMS-SCE-1/2-2.0-9 999967-TMS-SCE-1/2-2.0-9
Product Name Cable Assembly Cables, Wires - Management - Labels, Labeling
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details