TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TMS-SCE-1/2-2.0-9-CS2170

Description
Win Source Part Number: 1053307-TMS-SCE-1/2- 2.0-9-CS2170 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Package: Tape & Box (TB) Standard Package: 250 Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; RPS-22-18/2.0-9; TMS-SCE-3/16-2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJ506185N00 2; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 506185N002 Base Product Number: TMS-SCE Label Type: Heat Shrinkable
Request a Quote
Description
Win Source Part Number: 1053307-TMS-SCE-1/2- 2.0-9-CS2170 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Package: Tape & Box (TB) Standard Package: 250 Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; RPS-22-18/2.0-9; TMS-SCE-3/16-2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJ506185N00 2; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 506185N002 Base Product Number: TMS-SCE Label Type: Heat Shrinkable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1053307-TMS-SCE-1/2-2.0-9-CS2170
Cables, Wires - Management - Labels, Labeling 1053307-TMS-SCE-1/2-2.0-9-CS2170
Win Source Part Number: 1053307-TMS-SCE-1/2- 2.0-9-CS2170 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Package: Tape & Box (TB) Standard Package: 250 Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; RPS-22-18/2.0-9; TMS-SCE-3/16-2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJ506185N00 2; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 506185N002 Base Product Number: TMS-SCE Label Type: Heat Shrinkable

Win Source Part Number: 1053307-TMS-SCE-1/2-2.0-9-CS2170
Category: Cables, Wires - Management>Labels, Labeling
Series: TMS-SCE
Package: Tape & Box (TB)
Standard Package: 250
Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; RPS-22-18/2.0-9; TMS-SCE-3/16-2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJ506185N002;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 506185N002
Base Product Number: TMS-SCE
Label Type: Heat Shrinkable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1053307-TMS-SCE-1/2-2.0-9-CS2170
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/408-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details