TE Connectivity Heat Shrink Tubing TMS-CT-50M-1/4-OUT-0

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-TMS-CT-50M-1/4-OUT-0-DS-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-TMS-CT-50M-1/4-OUT-0-ND - DigiKey
Thief River Falls, MN, United States
CONTINUOUS TUBING METER

CONTINUOUS TUBING METER

Buy Now Datasheet
Heat Shrink Tubing, Black, 6.4Mm, 50M; Shrink Ratio Raychem Te Connectivity - 08AK8987 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Black, 6.4Mm, 50M; Shrink Ratio Raychem Te Connectivity
08AK8987
Heat Shrink Tubing, Black, 6.4Mm, 50M; Shrink Ratio Raychem Te Connectivity 08AK8987
HEAT SHRINK TUBING, BLACK, 6.4MM, 50M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:2.1mmRoHS Compliant: Yes

HEAT SHRINK TUBING, BLACK, 6.4MM, 50M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:2.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-TMS-CT-50M-1/4-OUT-0-DS-ND 08AK8987
Product Name Heat Shrink Tubing Heat Shrink Tubing, Black, 6.4Mm, 50M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details