TE Connectivity Heat Shrink Tubing TMS-CT-50M-1/2-OUT-0

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-TMS-CT-50M-1/2-OUT-0-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing, Black, 12.7Mm, 50M; Shrink Ratio Raychem Te Connectivity - 08AK8986 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Black, 12.7Mm, 50M; Shrink Ratio Raychem Te Connectivity
08AK8986
Heat Shrink Tubing, Black, 12.7Mm, 50M; Shrink Ratio Raychem Te Connectivity 08AK8986
HEAT SHRINK TUBING, BLACK, 12.7MM, 50M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:TMS-CT Series RoHS Compliant: Yes

HEAT SHRINK TUBING, BLACK, 12.7MM, 50M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:TMS-CT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-TMS-CT-50M-1/2-OUT-0-ND 08AK8986
Product Name Heat Shrink Tubing Heat Shrink Tubing, Black, 12.7Mm, 50M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details